EN
  • EN
  • DE

ATS276G-PL-B

Part No ATS276G-PL-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 400mA Latch 5V/9V/12V/15V/18V 4-Pin SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 221665-ATS276G-PL-B
Popularity Low
Supply and Demand Status Balance
Family Name ATS276
Introduction Date November 26, 2001
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATS276G-PL-B CAD Model

Description

The ATS276G-PL-B is a high-performance Hall-effect switch developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to detect magnetic fields with precision and provide a reliable switching response, making it an ideal component for a variety of applications that require accurate position or speed sensing.

Key Features

  • High Sensitivity: The ATS276G-PL-B is capable of sensing very low levels of magnetic fields, ensuring accurate detection even with weak magnets or at greater distances.
  • Chopper-Stabilized Design: This feature provides enhanced stability over temperature and eliminates offset drift, leading to consistent performance across a wide range of operating conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the ATS276G-PL-B is suitable for battery-powered applications where power conservation is critical.
  • Digital Output: The open-drain output of this Hall-effect switch allows for easy interfacing with a wide range of microcontrollers and digital circuits.
  • Reverse Polarity Protection: This device is designed to withstand accidental reverse voltage, which enhances its robustness and reliability in complex electrical environments.

Applications

The versatile nature of the ATS276G-PL-B makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive position sensing
  • Motor speed detection
  • Proximity detection for consumer electronics
  • Industrial automation
  • Portable and handheld devices

Product Specifications

The ATS276G-PL-B operates within a supply voltage range of 3V to 28V, which accommodates a variety of power systems. It also features an operating temperature range from -40°C to +150°C, enabling its use in environments with extreme temperatures. The package type for this product is SIP-3L, which is conducive to easy mounting and integration into existing designs.

In summary, the ATS276G-PL-B Hall-effect switch from Diodes Incorporated stands out for its high sensitivity, stability, and energy efficiency. Its robust design and broad operating range make it a reliable choice for designers and engineers looking to incorporate precise magnetic field detection into their applications.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,660 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess