EN
  • EN
  • DE

ASMCC0183-7

Part No ASMCC0183-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE ARRAY 200MW ASMCC / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number ASMCC0183
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 60140-ASMCC0183-7
Ultra Librarian 3D Model Ultra Librarian ASMCC0183-7 CAD Model

Description

Product Overview: ASMCC0183-7

The ASMCC0183-7 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to a wide range of applications requiring accurate voltage regulation and power management. This component stands out for its robustness, efficiency, and versatility, making it an ideal choice for engineers and designers looking to enhance the reliability and functionality of their electronic systems.

Key Features

  • Stable Voltage Regulation: The ASMCC0183-7 is engineered to provide consistent voltage regulation, ensuring that connected devices operate within their optimal voltage range.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is designed to minimize power consumption, making it suitable for battery-powered applications.
  • High Accuracy: Precision is at the core of the ASMCC0183-7, offering high accuracy in voltage regulation which is crucial for sensitive electronic components.
  • Wide Operating Temperature Range: The device can function effectively across a broad temperature spectrum, thereby ensuring reliability in various environmental conditions.
  • Compact Package: The ASMCC0183-7 comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.

Applications

The ASMCC0183-7 is well-suited for a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable power supply
  • Automotive electronics that demand high reliability and performance
  • Portable medical devices where precision and efficiency are paramount
  • Telecommunications equipment needing consistent power management

Product Specifications

Diodes Incorporated ensures that the ASMCC0183-7 meets stringent quality standards, providing detailed specifications for designers to assess its suitability for their projects. Key specifications include voltage output levels, current handling capabilities, power dissipation, and package type. For in-depth technical details, designers should refer to the official datasheet provided by Diodes Incorporated.

In conclusion, the ASMCC0183-7 from Diodes Incorporated represents a reliable and efficient solution for advanced voltage regulation requirements in a multitude of electronic applications. Its precision, coupled with a compact form factor, makes it a top contender for designers who demand the best in power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3587 $59.1855
395+ $0.2943 $116.2485
610+ $0.2852 $173.9720
840+ $0.2760 $231.8400
1,085+ $0.2667 $289.3695
1,450+ $0.2391 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess