EN
  • EN
  • DE

ASMCC0178-7

Part No ASMCC0178-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Win Source Part Number 220540-ASMCC0178-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ASMCC0178-7 CAD Model

Description

Introducing the ASMCC0178-7 Voltage Regulator from Diodes Incorporated

The ASMCC0178-7 is a cutting-edge voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator is specifically engineered to deliver stable and reliable power supply solutions across a wide range of applications, making it an ideal choice for designers looking to enhance the performance and efficiency of their electronic devices.

Key Features

  • Output Voltage Regulation: The ASMCC0178-7 offers precise output voltage regulation, ensuring that connected components receive a consistent voltage level for optimal performance.
  • Low Dropout: With its low dropout feature, this voltage regulator maintains regulation even when the supply voltage is very close to the output voltage, which is essential for battery-operated devices.
  • High Efficiency: The device is designed for high efficiency, which reduces power loss and heat generation, thereby extending the life of the product and the overall system.
  • Thermal Protection: It includes built-in thermal protection that prevents damage from overheating, contributing to the safety and longevity of both the regulator and the system it powers.
  • Package Type: The ASMCC0178-7 is available in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the ASMCC0178-7 voltage regulator allows it to be used in a diverse array of electronic applications. These include:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication equipment
  • Consumer electronics
  • Automotive electronics

Product Specifications

The ASMCC0178-7 is built to meet stringent quality and performance standards. Below are some of the key specifications:

  • Output Voltage: Specified by the product series
  • Dropout Voltage: Low dropout for improved efficiency
  • Current Capacity: Adequate for a wide range of applications
  • Operating Temperature Range: Suitable for various environments

Diodes Incorporated's commitment to quality ensures that the ASMCC0178-7 voltage regulator is a reliable and efficient choice for any application requiring stable voltage regulation. By integrating this product into your design, you can expect improved performance, enhanced reliability, and superior power management.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,450 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess