EN
  • EN
  • DE

AS358P-G1

Part No AS358P-G1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Current - Input Bias 20 nA
Voltage - Input Offset 2 mV
Current - Supply 700µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 564669-AS358P-G1
Ultra Librarian 3D Model Ultra Librarian AS358P-G1 CAD Model

Description

Introducing the AS358P-G1 Operational Amplifier from Diodes Incorporated

The AS358P-G1 is a high-quality operational amplifier (op-amp) developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This op-amp is designed to offer a balance of performance, power efficiency, and versatility, making it suitable for a wide range of applications across various industries.

With its dual-channel configuration, the AS358P-G1 is ideal for audio processing, signal conditioning, active filters, and many other applications requiring dual op-amps. It operates at a power supply range from 3V to 32V, or ±1.5V to ±16V for split supplies, providing designers with flexibility in system power design. This feature ensures compatibility with both low-voltage and standard-voltage systems, thus broadening its application scope.

The AS358P-G1 exhibits excellent electrical characteristics that include low input bias and offset currents, as well as a high input impedance. This results in minimal error and signal distortion, making it a reliable choice for precision amplification tasks. Moreover, the device boasts a wide bandwidth and fast slew rate, which are critical parameters for maintaining signal fidelity in high-speed signal processing.

One of the key benefits of the AS358P-G1 is its low power consumption. This makes it an optimal choice for battery-powered devices and energy-sensitive applications, helping to extend battery life and reduce power-related costs. Additionally, the op-amp's internal frequency compensation simplifies the design process by eliminating the need for external components to achieve stability.

The AS358P-G1 is also characterized by its robustness, with features such as short-circuit protection and latch-up immunity. These features ensure the op-amp's reliability and longevity, even in harsh operating conditions. The device is available in an 8-pin DIP package, which is widely used and recognized in the industry, ensuring easy integration into existing designs.

In summary, the AS358P-G1 from Diodes Incorporated is a versatile, efficient, and reliable operational amplifier that offers excellent performance for a diverse array of electronic applications. Its combination of low power consumption, high precision, and ease of use makes it an attractive option for both new designs and upgrades to existing systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess