Product Overview: APX810S-31SR-7
The APX810S-31SR-7 is a robust microprocessor supervisory circuit, meticulously engineered by Diodes Incorporated to ensure reliable operation of microprocessor (µP) systems. This precision device monitors the power supply voltage of digital systems, providing a significant layer of protection against low voltage conditions that can lead to system errors and failures.
Key Features
- Voltage Monitoring: This component is designed to monitor 3.1V power supplies, with a precision factory-trimmed threshold that ensures accurate voltage detection.
- Reset Signal: Upon detecting an out-of-tolerance condition, the APX810S-31SR-7 asserts a reset signal, which remains active until the system voltage stabilizes above the threshold, plus a built-in delay time. This function helps to prevent erroneous operation during power-up, power-down, and brown-out conditions.
- Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated applications where power efficiency is crucial.
- Compact Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications while providing excellent thermal performance.
Applications
The APX810S-31SR-7 is versatile and can be employed in a wide range of applications, including:
- Microprocessor, microcontroller, and DSP systems
- Portable and battery-powered equipment
- Intelligent instruments
- Notebooks and PDAs
- Industrial controllers
Product Specifications
Some of the technical specifications of the APX810S-31SR-7 include:
- Package: SOT-23
- Output Type: Active Low, Push-Pull
- Threshold Voltage: 3.1V
- Operating Temperature: -40°C to +85°C
- Delay Time: 140ms (typical)
- Supply Current: 15µA (typical)
With its high level of integration and performance, the APX810S-31SR-7 from Diodes Incorporated stands as an essential component for safeguarding the integrity of digital systems under varying power conditions, ensuring that your applications run smoothly and reliably.