EN
  • EN
  • DE

APX810S-26SA-7

Part No APX810S-26SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name APX810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APX810S-26SA-7DITR, APX810S-26SA-7DICT, APX810S-26SA-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861665-APX810S-26SA-7
Ultra Librarian 3D Model Ultra Librarian APX810S-26SA-7 CAD Model

Description

Introducing the APX810S-26SA-7 Voltage Supervisor IC

The APX810S-26SA-7 is a highly precise microprocessor (μP) supervisory circuit designed by Diodes Incorporated to maintain system integrity during power-up, power-down, and brown-out conditions. This compact integrated circuit (IC) is essential for applications that require reliable operation and protection against unpredictable voltage fluctuations.

At the heart of the APX810S-26SA-7 is a voltage monitor that guards the system's power supply. It ensures that the voltage level remains within a safe threshold, and if a drop is detected, it generates a reset signal to the connected microprocessor. This reset signal maintains a valid logic level until the supply voltage stabilizes above the preset threshold, plus a delay time to guarantee a proper system reset.

Key Features

  • Precision Monitoring: With a factory-trimmed threshold voltage of 2.63V, it provides high-accuracy voltage monitoring, ideal for sensitive electronic systems.
  • Low Power Consumption: The APX810S-26SA-7 is designed for power-sensitive applications, consuming minimal power and thus preserving battery life in portable devices.
  • Manual Reset Capability: It includes a manual reset input, permitting users or external circuits to initiate a system reset whenever necessary.
  • Reset Timeout: The device features a 140ms minimum reset timeout duration, ensuring that the system has adequate time to recover after a power disturbance.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.

Applications

The APX810S-26SA-7 is versatile and can be used in a variety of applications, including:

  • Microprocessor and Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Embedded Control Systems
  • Intelligent Instruments
  • Automotive Electronics

Enclosed in a small SOT-23 package, the APX810S-26SA-7 is designed for space-constrained applications. Its small footprint, combined with its robust feature set, makes it an excellent choice for designers looking to enhance system reliability without sacrificing board space.

Diodes Incorporated's commitment to high-quality and performance is evident in the APX810S-26SA-7, making it a dependable component for safeguarding electronic systems against voltage anomalies.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2347 $50.4605
520+ $0.1926 $100.1520
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1565 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,671 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess