EN
  • EN
  • DE

APX809S00-44SR-7

Part No APX809S00-44SR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name APX809
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861656-APX809S00-44SR-7
Ultra Librarian 3D Model Ultra Librarian APX809S00-44SR-7 CAD Model

Description

Diodes Incorporated APX809S00-44SR-7 Microprocessor Reset Circuit

The APX809S00-44SR-7 is a highly precise microprocessor (µP) supervisory circuit designed to monitor the power supplies in digital systems. Manufactured by Diodes Incorporated, this essential component ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The device is specifically engineered to prevent any erroneous operation when the supply voltage falls below a designated threshold.

This supervisory circuit is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It is characterized by its low power consumption and high accuracy, with a factory-trimmed reset threshold voltage of 4.4V. The APX809S00-44SR-7 offers a reset timeout period of 280ms (minimum), which provides a sufficient delay to ensure a proper system reset.

One of the key features of this product is its active-low, push-pull RESET output. This output type ensures that the connected µP is held in the reset condition until the system voltage has stabilized at the correct operating level and the reset timeout period has elapsed. This is crucial for maintaining system reliability and preventing any unpredictable behavior that could arise from voltage fluctuations.

The APX809S00-44SR-7 is designed to support a wide range of applications, including microprocessor-based systems, embedded controllers, portable and battery-powered equipment, and intelligent instruments. Its ability to provide a reliable reset signal makes it an indispensable component in systems that require a high level of uptime and stability.

Diodes Incorporated's commitment to quality means that the APX809S00-44SR-7 is built to meet the stringent requirements of modern electronic systems. It operates over a broad temperature range, ensuring functionality in diverse environments. The device also features immunity to short-duration transients on the power supply, which is critical for maintaining the integrity of the system in electrically noisy conditions.

In summary, the APX809S00-44SR-7 from Diodes Incorporated is a robust and reliable solution for system reset applications, offering designers a combination of precision, low power, and compact packaging to meet the needs of today's advanced digital systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1190 $58.3100
1,185+ $0.0977 $115.7745
1,835+ $0.0946 $173.5910
2,525+ $0.0916 $231.2900
3,265+ $0.0885 $288.9525
4,370+ $0.0794 $346.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess