EN
  • EN
  • DE

APX809-44SRG-7

Part No APX809-44SRG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 4.38V SOT23R-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT23R
Win Source Part Number 100357-APX809-44SRG-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APX809-44SRG-7 CAD Model

Description

Introducing the APX809-44SRG-7 Voltage Supervisor from Diodes Incorporated

The APX809-44SRG-7 is a highly reliable voltage supervisor component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This precision voltage detector is engineered to maintain system integrity by monitoring the supply voltage of microprocessors (µP) and digital systems. It is an essential device for applications that require a high level of operational stability and accuracy.

With its compact SOT-23 packaging, the APX809-44SRG-7 is an ideal solution for space-constrained applications. It features a fixed threshold voltage of 4.4V, which makes it suitable for monitoring 5V power supplies. When the supply voltage drops below the 4.4V threshold, the APX809-44SRG-7 asserts a reset signal that remains active until the supply voltage returns to an acceptable level, plus a delay time to ensure system stability.

The reset output of the APX809-44SRG-7 is of the active-low, push-pull type. This means that it can directly drive the reset or enable input of microcontrollers, microprocessors, and other digital systems without the need for external components. The device's reset signal is guaranteed to be valid down to VCC = 1.0V, which provides a wide operating range and ensures the reset is de-asserted properly when the system voltage recovers.

Key features of the APX809-44SRG-7 include:

  • Fixed threshold voltage of 4.4V tailored for 5V systems
  • Low supply current of 17µA (typical), which is beneficial for power-sensitive designs
  • Guaranteed reset output down to VCC = 1.0V
  • Immunity to short VCC transients
  • RoHS-compliant and lead-free SOT-23 package

This voltage supervisor is an excellent choice for a wide array of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and any other system where a precise monitoring of the power supply voltage is critical for reliable operation.

Overall, the APX809-44SRG-7 from Diodes Incorporated represents a blend of performance, reliability, and convenience, ensuring your systems operate smoothly and respond correctly to power anomalies.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1147 $57.9235
1,230+ $0.0942 $115.8660
1,900+ $0.0912 $173.2800
2,620+ $0.0882 $231.0840
3,385+ $0.0854 $289.0790
4,535+ $0.0765 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess