EN
  • EN
  • DE

APX803S00-31SR-7

Part No APX803S00-31SR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number APX803
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 982370-APX803S00-31SR-7
Ultra Librarian 3D Model Ultra Librarian APX803S00-31SR-7 CAD Model

Description

Introducing the APX803S00-31SR-7 Voltage Supervisor from Diodes Incorporated

The APX803S00-31SR-7 is a highly precise, low-power voltage supervisor designed to maintain system integrity by monitoring the voltage levels in digital systems. Manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products, this voltage supervisor is an essential component for a wide range of electronic applications. It is especially useful in microprocessor, microcontroller, and other logic systems where it is critical to maintain correct operation by resetting the system during a brown-out condition.

The device is characterized by its 3.1V threshold voltage, which ensures that systems are kept within safe operating limits. It offers a reset timeout of 140ms (minimum), which provides sufficient time for the system to recover after a voltage drop. The APX803S00-31SR-7 comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications without compromising on performance.

Key Features:

  • Precision Monitoring: With a factory-trimmed threshold voltage of 3.1V, the APX803S00-31SR-7 provides accurate and reliable voltage monitoring, which is critical for system stability.
  • Low Power Consumption: Designed for energy-efficient operations, this voltage supervisor is a great fit for battery-powered and portable devices, helping to extend their operational lifespan.
  • Reset Output: The active-low reset output ensures that connected microprocessors or microcontrollers are reliably reset, without false triggering, during a brown-out condition.
  • Compact Size: Housed in a small SOT-23 package, the device saves valuable board space while delivering robust voltage supervision functionality.
  • Wide Operating Temperature Range: Capable of operating over a temperature range of -40°C to +85°C, this voltage supervisor is suitable for industrial-grade applications.

Applications for the APX803S00-31SR-7 are diverse and include consumer electronics, automotive systems, data storage devices, and telecommunication infrastructure. Its ability to provide a stable and reliable operation in a variety of conditions makes it an indispensable component for ensuring the longevity and reliability of electronic systems.

With the APX803S00-31SR-7, designers and engineers can trust in a product that offers not only performance but also the quality and support that Diodes Incorporated is known for. Whether you are developing a new project or upgrading an existing system, this voltage supervisor is an excellent choice for maintaining system integrity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1157 $57.8500
1,220+ $0.0949 $115.7780
1,885+ $0.0919 $173.2315
2,600+ $0.0889 $231.1400
3,360+ $0.0861 $289.2960
4,495+ $0.0772 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess