EN
  • EN
  • DE

APX803S-26SA-7

Part No APX803S-26SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Manufacturer Pack Quantity 3,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805213-APX803S-26SA-7
Ultra Librarian 3D Model Ultra Librarian APX803S-26SA-7 CAD Model

Description

Diodes Incorporated APX803S-26SA-7 Microprocessor Reset Circuit

The APX803S-26SA-7 is a highly reliable voltage monitoring and microprocessor supervisory circuit designed by Diodes Incorporated. This component is essential for systems that require precise voltage monitoring to ensure proper operation and protection against voltage fluctuations. The device is particularly suitable for battery-powered equipment, microcontrollers, and other electronic products where data integrity and system reliability are crucial.

With its compact SOT-23 packaging, the APX803S-26SA-7 is designed for space-constrained applications. It offers a fixed threshold voltage of 2.63V, which is ideal for 2.5V to 3.3V logic circuits. Upon detecting a voltage that falls below this threshold, the device generates a reset signal to the microprocessor, holding it in reset until the system voltage stabilizes. This reset signal is maintained for a minimum of 240ms after the supply voltage exceeds the threshold, ensuring the system has adequate time to recover.

The APX803S-26SA-7 features low power consumption, making it an energy-efficient choice for portable devices. Its high precision voltage threshold ensures that the device responds accurately to voltage changes, providing a reliable reset function. Additionally, the built-in hysteresis improves noise immunity and prevents false triggering from transient voltage fluctuations.

Key features of the APX803S-26SA-7 include:

  • Fixed voltage threshold of 2.63V tailored for 2.5V to 3.3V logic circuits
  • Low supply current ideal for battery-operated devices
  • Minimum 240ms reset signal timeout
  • High threshold accuracy and built-in hysteresis for reliable operation
  • Compact SOT-23 packaging suitable for space-limited applications
  • Operating temperature range from -40°C to +85°C

Applications for the APX803S-26SA-7 are diverse, encompassing consumer electronics, portable devices, computers, embedded systems, and any other systems that require a dependable reset mechanism to safeguard data and ensure consistent performance.

By integrating the APX803S-26SA-7 into your design, you can enhance system reliability and stability, protect against data corruption, and extend the lifespan of your electronic products. Diodes Incorporated's commitment to quality and performance is reflected in this efficient and precise voltage monitoring solution.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1992 $50.7960
615+ $0.1635 $100.5525
950+ $0.1584 $150.4800
1,305+ $0.1533 $200.0565
1,690+ $0.1482 $250.4580
2,260+ $0.1328 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess