EN
  • EN
  • DE

APX803L-26W5-7

Part No APX803L-26W5-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description RESET GENERATOR SOT25 T&R 3K / Supervisor Open Drain or Open Collector 1 Channel SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 2.6V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 0ms Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25
Base Product Number APX803
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377859-APX803L-26W5-7
Ultra Librarian 3D Model Ultra Librarian APX803L-26W5-7 CAD Model

Description

Product Overview: APX803L-26W5-7 Voltage Supervisor

The APX803L-26W5-7 is a highly precise voltage supervisor designed to ensure the reliability and stable operation of your electronic systems. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this component is an essential part of any power-sensitive application. It is specifically crafted to monitor the supply voltage of microprocessors (µP), microcontrollers (MCU), and other voltage-sensitive devices, ensuring that they operate within their specified voltage ranges.

Key Features

  • Voltage Threshold: This device has a preset threshold voltage of 2.63V, which is ideal for managing 2.5V-powered circuits, providing a precise monitoring solution.
  • Low Power Consumption: The APX803L-26W5-7 is designed for power-critical applications, with a typical quiescent current of just 10µA, making it an energy-efficient choice.
  • Fast Response Time: It offers a rapid response time of less than 20µs, ensuring that the system can quickly react to under-voltage conditions and prevent potential damage.
  • Reset Output: The device features an active-low, open-drain reset output, which provides a clear signal to the host processor when the monitored voltage falls below the threshold.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows the APX803L-26W5-7 to perform reliably in a variety of environments.
  • Package: It is available in a compact SOT-25 package, which is suitable for space-constrained applications.

Applications

The APX803L-26W5-7 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Telecommunications
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the APX803L-26W5-7 is no exception. It is fabricated with precision to ensure consistent performance and is subjected to rigorous testing to certify its reliability in demanding conditions. Integrating this voltage supervisor into your design will enhance system integrity and provide peace of mind with its automatic reset feature for voltage-related faults.

For technical specifications, application notes, and further information, please refer to the Diodes Incorporated official datasheet for the APX803L-26W5-7.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess