EN
  • EN
  • DE

APX803L-12SA-7

Part No APX803L-12SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name APX803
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911664-APX803L-12SA-7
Ultra Librarian 3D Model Ultra Librarian APX803L-12SA-7 CAD Model

Description

Introducing the APX803L-12SA-7 Voltage Supervisor IC

Diodes Incorporated presents the APX803L-12SA-7, a highly precise voltage supervisor designed to ensure reliable operation of your microprocessor (μP) systems, microcontroller (MCU) systems, and other voltage-sensitive digital systems. This compact, surface-mount device is an essential component for systems that require a stable and accurate monitoring of the supply voltage.

Key Features

  • Voltage Threshold: The APX803L-12SA-7 supervises at a nominal threshold voltage of 1.2V, providing a precise monitoring solution for low-voltage applications.
  • Reset Timeout Delay: It features a 200ms (minimum) reset timeout delay, ensuring that the system has sufficient time to stabilize before normal operation resumes.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is an ideal choice for battery-operated devices, contributing to extended battery life and improved energy efficiency.
  • High Accuracy: Offering a threshold voltage accuracy of ±1.5%, the APX803L-12SA-7 ensures that voltage deviations are detected with high precision, minimizing the risk of improper system behavior.
  • Push-Pull Output: The device features a push-pull active-low reset output, which provides a robust signal to the monitored system without the need for an external pull-up resistor.

Applications

The APX803L-12SA-7 is suitable for a wide range of applications where voltage monitoring is critical. It is commonly used in:

  • Portable and handheld devices
  • Embedded systems
  • Microprocessor and microcontroller-based systems
  • Data storage devices
  • Medical monitoring equipment
  • Automotive electronics

Package and Quality

Encased in a small SOT-23 package, the APX803L-12SA-7 is designed for compact PCB layouts, saving valuable board space in space-constrained applications. Diodes Incorporated is committed to high-quality standards, and this voltage supervisor is no exception. It is RoHS compliant, ensuring adherence to environmental regulations and industry standards for hazardous substances.

With the APX803L-12SA-7, designers can enhance system reliability and prevent damage caused by unexpected voltage fluctuations, making it a vital component in the design of robust and dependable electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1203 $58.3455
1,170+ $0.0988 $115.5960
1,815+ $0.0956 $173.5140
2,500+ $0.0926 $231.5000
3,230+ $0.0896 $289.4080
4,325+ $0.0802 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,950 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess