EN
  • EN
  • DE

APX803-31SRG-7

Part No APX803-31SRG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Not For New Designs
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT23R
Base Product Number APX803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372274-APX803-31SRG-7
Ultra Librarian 3D Model Ultra Librarian APX803-31SRG-7 CAD Model

Description

The APX803-31SRG-7 is a highly precise voltage supervisor IC designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This compact, yet powerful, component is engineered to maintain system integrity by monitoring the supply voltage of microprocessors and digital systems. It is an essential device for applications where voltage accuracy and reliability are of utmost importance.

Key Features

  • Voltage Threshold: The APX803-31SRG-7 has a fixed voltage threshold of 3.1V, which is ideal for managing standard 3.3V supply lines. This ensures that devices operate within their safe voltage limits.
  • Package: Housed in a compact SOT-23 package, this voltage supervisor IC is suitable for space-constrained applications while providing robust performance.
  • Reset Timeout: It offers a 140ms minimum power-on reset timeout which guarantees that the system has sufficient time to stabilize before resuming operation after a drop in supply voltage.
  • Output Type: The device features an active-low, push-pull reset output. This design simplifies interfacing with microcontrollers and other digital circuits, ensuring a clear and decisive signal is communicated upon detecting a voltage drop.
  • Low Power Consumption: With its low supply current draw, the APX803-31SRG-7 is an energy-efficient solution for power-sensitive designs, contributing to the overall reduction of system power consumption.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows for reliable operation in various environmental conditions, making it suitable for industrial and automotive applications.

Applications

The APX803-31SRG-7 is versatile and can be integrated into a wide array of applications. It is commonly used in:

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Computers and Computer Peripherals
  • Industrial Equipment
  • Automotive Systems

With its precise voltage monitoring and robust feature set, the APX803-31SRG-7 from Diodes Incorporated is a trusted choice for designers looking to enhance system reliability and protect against the dangers of undervoltage conditions.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1961 $50.0055
625+ $0.1609 $100.5625
965+ $0.1559 $150.4435
1,330+ $0.1509 $200.6970
1,715+ $0.1459 $250.2185
2,295+ $0.1308 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,069 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess