EN
  • EN
  • DE

APR3415TMTR-G1

Part No APR3415TMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description ACDC SYNCH RECT CONT SO-8 T&R 4K / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 3.3V ~ 6V
Current - Supply 100 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number APR3415
Standard Package 4,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 967908-APR3415TMTR-G1
Ultra Librarian 3D Model Ultra Librarian APR3415TMTR-G1 CAD Model

Description

Introducing the APR3415TMTR-G1 from Diodes Incorporated

The APR3415TMTR-G1 is a cutting-edge, high-performance voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This efficient device is engineered to meet the stringent requirements of modern electronic applications, offering a compact, reliable, and energy-efficient solution for voltage regulation needs.

Key Features

  • High Accuracy: The APR3415TMTR-G1 boasts excellent output voltage accuracy, ensuring stable and precise voltage regulation for sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, this regulator maintains its efficiency even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Adjustable Output: The output voltage is adjustable, providing flexibility for various applications and allowing designers to tailor the regulator to specific circuit requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the overall system from potential damage due to overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from excessive current conditions, enhancing system reliability.
  • Package: The APR3415TMTR-G1 is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The APR3415TMTR-G1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Consumer electronics
  • Wireless communication systems
  • Power management circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The APR3415TMTR-G1 is no exception, undergoing rigorous testing and quality assurance processes to ensure optimal performance in demanding environments.

Conclusion

Whether for industrial, commercial, or consumer applications, the APR3415TMTR-G1 from Diodes Incorporated is an excellent choice for designers seeking a robust, efficient, and flexible voltage regulator. With its advanced features and proven reliability, this device is well-suited to power the next generation of electronic innovations.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess