EN
  • EN
  • DE

APR3415MTR-G1

Part No APR3415MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description MOSFET N-CH 5V 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 3.3 V to 6 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1017924-APR3415MTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APR3415MTR-G1 CAD Model

Description

Introducing the APR3415MTR-G1 from Diodes Incorporated

The APR3415MTR-G1 is a cutting-edge, high-performance voltage regulator designed by Diodes Incorporated, a global leader in the semiconductor market. This product stands out for its exceptional efficiency, precision, and reliability, making it an ideal choice for a wide range of electronic applications.

The APR3415MTR-G1 operates as a low dropout regulator (LDO), which is capable of delivering a continuous output current of up to 150mA. This makes it perfectly suited for applications that require a stable and clean power supply, such as portable devices, microcontrollers, and various analog and digital circuits.

Key Features

  • High Accuracy: The APR3415MTR-G1 boasts an impressive output voltage accuracy of ±1%, ensuring that connected components receive a precise voltage level for optimal performance.
  • Low Dropout: With a very low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, which is crucial for battery-powered applications where every volt counts.
  • Power Saving: It features a low quiescent current, which significantly reduces power consumption when in operation, thereby extending battery life in portable devices.
  • Thermal Protection: The device includes over-temperature protection, safeguarding it from potential damage due to excessive heat.
  • Current Limit Protection: In-built current limit protection prevents damage to the regulator and the downstream circuitry in the event of an output overload or short-circuit condition.

Applications

The APR3415MTR-G1 is versatile and can be used in various sectors, including consumer electronics, automotive systems, industrial controls, and healthcare devices. Its robust design ensures that it is particularly well-suited for sensitive applications that require a high degree of voltage precision and operational stability.

Diodes Incorporated has packaged the APR3415MTR-G1 in a compact, green-compliant SOT-25 package, which is not only space-efficient but also environmentally friendly. This makes it a sustainable choice for modern electronic designs that prioritize both performance and ecological considerations.

Overall, the APR3415MTR-G1 from Diodes Incorporated represents a blend of innovation, quality, and versatility, offering engineers and designers a reliable power management solution that meets the stringent requirements of today's advanced electronic circuits.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5673 $53.5095
35+ $2.9270 $102.4450
53+ $2.8355 $150.2815
73+ $2.7441 $200.3193
95+ $2.6526 $251.9970
127+ $2.3782 $302.0314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess