EN
  • EN
  • DE

APD245VRTR-G1

Part No APD245VRTR-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A DO214AC / Diode 45 V 2A Surface Mount DO-214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD245
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348916-APD245VRTR-G1
Ultra Librarian 3D Model Ultra Librarian APD245VRTR-G1 CAD Model

Description

Introducing the APD245VRTR-G1 from Diodes Incorporated

The APD245VRTR-G1 is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable solutions for a wide range of electronic applications.

Key Features

  • High Efficiency: The APD245VRTR-G1 boasts an excellent efficiency rate, making it suitable for power-sensitive applications.
  • Low Power Consumption: This component is designed to operate with minimal power wastage, ensuring energy-saving performance in your electronic devices.
  • Compact Design: With its small form factor, the APD245VRTR-G1 is ideal for use in space-constrained applications, providing powerful performance without taking up significant board space.
  • Robust Thermal Performance: The product is engineered to maintain stability and functionality even under high thermal conditions, ensuring reliability and longevity.

Applications

The versatility of the APD245VRTR-G1 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Telecommunication systems
  • Power management circuits
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its stringent quality control processes, and the APD245VRTR-G1 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected by customers. The product's reliability is further enhanced by its compliance with industry-standard certifications, making it a safe and dependable choice for your electronic designs.

Environmental Considerations

Committed to environmental sustainability, the APD245VRTR-G1 is designed with eco-friendly materials and complies with international regulations such as RoHS. This makes it not only a smart choice for your electronics but also a responsible one for the planet.

Conclusion

Whether you are developing the next generation of portable devices or enhancing the power efficiency of telecommunications equipment, the APD245VRTR-G1 from Diodes Incorporated is the component of choice for engineers who require reliability, efficiency, and performance. Its robust design, coupled with Diodes Incorporated's reputation for quality, makes it an essential part of any electronic product's bill of materials.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess