EN
  • EN
  • DE

APD245VG-E1

Part No APD245VG-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A DO15 / Diode 45 V 2A Through Hole DO-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD245
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348936-APD245VG-E1
Ultra Librarian 3D Model Ultra Librarian APD245VG-E1 CAD Model

Description

Introducing the APD245VG-E1 from Diodes Incorporated

Diodes Incorporated presents the APD245VG-E1, a robust and high-performance solution designed for a variety of applications. This product is a testament to Diodes Incorporated's commitment to providing innovative and reliable components for the electronics industry. The APD245VG-E1 is crafted with precision to ensure it meets the rigorous demands of both commercial and industrial environments.

Key Features:

  • High Efficiency: The APD245VG-E1 boasts excellent efficiency, which is critical for energy-saving applications and for maintaining low operating temperatures.
  • Power Management: With an integrated power management system, this product ensures optimal performance and longevity of your electronic devices.
  • Compact Design: The small footprint of the APD245VG-E1 makes it an ideal choice for space-constrained applications without compromising on power or functionality.
  • Robustness: Designed to withstand harsh conditions, the APD245VG-E1 is built to perform reliably in environments with fluctuating temperatures and voltages.

Applications:

The versatility of the APD245VG-E1 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power supplies
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

Diodes Incorporated ensures that the APD245VG-E1 meets the highest standards of quality and reliability. The product undergoes rigorous testing and quality control measures to guarantee that it performs to specifications under varying conditions. Customers can trust Diodes Incorporated's dedication to excellence when choosing the APD245VG-E1 for their electronic components needs.

Environmental Compliance:

The APD245VG-E1 is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes the APD245VG-E1 a responsible choice for manufacturers looking to create eco-friendly products.

In summary, the APD245VG-E1 from Diodes Incorporated is a high-quality, versatile component that offers efficiency, compactness, and durability for a multitude of electronic applications. Its adherence to environmental standards further enhances its appeal in a market that values sustainability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess