EN
  • EN
  • DE

AP9211SA-AH-HAC-7

Part No AP9211SA-AH-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Base Product Number AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP9211SA-AH-HAC-7DIDKR,AP9211SA-AH-HAC-7DICT,AP9211SA-AH-HAC-7DITR
Standard Package 3,000
Win Source Part Number 985681-AP9211SA-AH-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211SA-AH-HAC-7 CAD Model

Description

Introducing the AP9211SA-AH-HAC-7 Power Management IC

The AP9211SA-AH-HAC-7 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This IC is specifically tailored for applications that require efficient power management solutions, with a focus on delivering high performance in a compact form factor.

Key Features

  • High Efficiency: The AP9211SA-AH-HAC-7 is engineered to provide highly efficient power conversion, which helps extend battery life and reduce heat generation in electronic devices.
  • Compact Size: This IC comes in a space-saving package, making it ideal for use in portable and space-constrained applications.
  • Advanced Protection: It includes features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring the safety and reliability of the end product.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements.
  • Low Quiescent Current: The AP9211SA-AH-HAC-7 boasts a low quiescent current, which is crucial for battery-powered devices, as it minimizes power consumption when in idle mode.

Applications

The AP9211SA-AH-HAC-7 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless communication systems
  • Power supply modules

Product Specifications

The AP9211SA-AH-HAC-7 is delivered in a RoHS-compliant package, ensuring adherence to environmental standards. It supports a temperature range that accommodates most commercial and industrial environments. The IC's design is optimized for seamless integration with other components, facilitating ease of design and quick time-to-market for electronic products.

Conclusion

Diodes Incorporated's AP9211SA-AH-HAC-7 power management IC is a high-quality, efficient, and versatile solution for a wide range of power management needs. Its robust protection features and compact size make it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess