EN
  • EN
  • DE

AP9101CK6-AATRG1

Part No AP9101CK6-AATRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1-CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802484-AP9101CK6-AATRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-AATRG1 CAD Model

Description

Introducing the AP9101CK6-AATRG1 from Diodes Incorporated

The AP9101CK6-AATRG1 is a state-of-the-art, single-phase Hall Effect latch designed by the renowned semiconductor manufacturer, Diodes Incorporated. This high-precision component is specifically created to cater to the ever-evolving demands of modern technology, with a focus on efficiency and reliability.

The AP9101CK6-AATRG1 is encapsulated in a compact SOT-553 package, making it an ideal choice for space-constrained applications. Despite its small size, it delivers exceptional performance and is well-suited for a wide range of uses, including but not limited to, position and speed sensing in motors, fan rotation detection, and various other industrial and consumer applications.

This advanced sensor operates at a supply voltage range from 2.5V to 3.5V, which allows for low-power consumption while maintaining accurate detection capabilities. Its built-in reverse blocking diode provides protection against reverse supply conditions, ensuring the device's longevity and consistent performance even in the most demanding environments.

Key features of the AP9101CK6-AATRG1 include:

  • High Sensitivity: Its precise Hall Effect sensing mechanism ensures accurate detection of magnetic fields, making it highly sensitive and reliable.
  • Robust Design: The device is designed to withstand harsh conditions, including high temperature ranges and voltage fluctuations.
  • Chopper Stabilized: The inclusion of chopper stabilization offers enhanced stability of the magnetic switch points and minimizes the offset drift over temperature and supply variations.
  • Output Saturation Voltage: The sensor boasts a low output saturation voltage, which contributes to its high efficiency.
  • ESD Protection: It is equipped with excellent ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

The AP9101CK6-AATRG1 is not only a testament to Diodes Incorporated's commitment to quality but also an embodiment of their innovative approach to semiconductor design. Whether you're developing consumer electronics, automotive systems, or industrial machinery, this Hall Effect latch is engineered to deliver top-notch performance and reliability.

Choose the AP9101CK6-AATRG1 for your next project to ensure precise sensing capabilities and durable operation in a compact and efficient package.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess