The AP9101CK-AHTRG1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to offer comprehensive power management solutions for a wide range of electronic applications. This versatile IC is specifically engineered to enhance the reliability and efficiency of your electronic devices.
Key Features
- High Accuracy: The AP9101CK-AHTRG1 provides precise voltage regulation, ensuring stable operation of the device it powers.
- Low Power Consumption: This IC is designed for energy-efficient operation, which helps extend battery life in portable devices.
- Overcurrent Protection: The built-in overcurrent protection feature safeguards the device from unexpected power surges, enhancing its durability and longevity.
- Thermal Shutdown: The thermal shutdown mechanism prevents the device from overheating, ensuring safe operation under various conditions.
- Wide Operating Temperature Range: It is capable of functioning effectively across a broad range of temperatures, making it suitable for harsh environments.
Applications
The AP9101CK-AHTRG1 is ideal for a variety of applications where reliable power management is crucial. These include, but are not limited to, consumer electronics, portable devices, IoT products, and industrial equipment. Its robust design and protective features make it an excellent choice for systems that require a stable power supply with minimal downtime.
Product Specifications
| Parameter |
Value |
| Package Type |
TSOT-23 |
| Output Type |
Fixed |
| Number of Outputs |
1 |
| Input Voltage |
Up to 5.5V |
| Operating Temperature |
-40°C to +85°C |
With its compact size, the AP9101CK-AHTRG1 is also suitable for space-constrained applications. Its TSOT-23 package ensures a minimal footprint on the PCB, while still delivering the performance expected from Diodes Incorporated's products.