EN
  • EN
  • DE

AP9101CAK6-AMTRG1

Part No AP9101CAK6-AMTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26 / Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1045481-AP9101CAK6-AMTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-AMTRG1 CAD Model

Description

AP9101CAK6-AMTRG1 - Diodes Incorporated

The AP9101CAK6-AMTRG1 is a high-performance, single-chip solution from Diodes Incorporated that offers a comprehensive set of features designed to enhance the functionality and reliability of battery-powered devices. This integrated circuit is specifically engineered to cater to the power management requirements of portable electronic applications, making it an ideal choice for designers looking to optimize their products for efficiency and longevity.

Key Features

  • Power Management: The AP9101CAK6-AMTRG1 provides efficient power management capabilities, ensuring that devices consume minimal power without compromising performance.
  • High Integration: This single-chip solution integrates multiple functions, reducing the need for additional components and simplifying the design process for product developers.
  • Versatility: It is suitable for a wide range of applications, including wearables, smart devices, and other portable electronics that require reliable power management.
  • Small Form Factor: The compact size of the AP9101CAK6-AMTRG1 makes it an excellent choice for space-constrained applications, allowing for more creative and flexible design options.

Applications

The versatility of the AP9101CAK6-AMTRG1 allows it to be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Smart Home Devices
  • Health and Fitness Trackers

Technical Specifications

The AP9101CAK6-AMTRG1 boasts a range of technical specifications that make it a robust choice for power management:

  • Integrated Power-On Reset (POR) circuit
  • Low quiescent current consumption
  • High accuracy voltage detection
  • Customizable output delay
  • Temperature range suited for portable electronics

With its combination of efficiency, integration, and versatility, the AP9101CAK6-AMTRG1 from Diodes Incorporated stands out as a superior power management solution for modern electronic devices. Its technical sophistication ensures that end products are not only power-efficient but also reliable and user-friendly, making it a valuable component in any portable device designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess