EN
  • EN
  • DE

AP9101CAK6-ABTRG1

Part No AP9101CAK6-ABTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9101CAK6-ABTRG1DITR, AP9101CAK6-ABTRG1DICT, AP9101CAK6-ABTRG1DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861492-AP9101CAK6-ABTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-ABTRG1 CAD Model

Description

The AP9101CAK6-ABTRG1 is a high-performance integrated circuit (IC) from Diodes Incorporated, designed for use in a variety of electronic applications. This IC is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to optimize their power management solutions.

Key Features

  • Protection Features: The AP9101CAK6-ABTRG1 comes equipped with a suite of protection features, including over-current protection, under-voltage lockout, and thermal shutdown. These features help to ensure the longevity and stability of both the IC and the application it is used in.
  • High Efficiency: This IC is designed to operate with high efficiency, which can help to reduce power consumption and improve the overall performance of the end product.
  • Versatility: With its wide operating voltage range, the AP9101CAK6-ABTRG1 is suitable for a variety of applications, from consumer electronics to industrial systems.
  • Compact Form Factor: The small package size allows for integration into space-constrained designs without sacrificing performance or functionality.

Applications

The AP9101CAK6-ABTRG1 is versatile enough to be used in a range of applications, including:

  • Portable Devices
  • Power Supply Modules
  • Battery Management Systems
  • Consumer Electronics
  • Industrial Controls

Technical Specifications

Parameter Value
Package Type TSOT-26
Operating Temperature -40°C to +85°C
Output Type Fixed

For more detailed information and full specifications, designers and engineers should consult the datasheet provided by Diodes Incorporated. With its robust feature set and compact design, the AP9101CAK6-ABTRG1 is a reliable choice for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2476 $50.7580
495+ $0.2032 $100.5840
765+ $0.1968 $150.5520
1,050+ $0.1905 $200.0250
1,360+ $0.1841 $250.3760
1,820+ $0.1651 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess