EN
  • EN
  • DE

AP8801M8G-13

Part No AP8801M8G-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 48V
Channel Output Current 500mA (Switch)
Frequency 625kHz
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1017872-AP8801M8G-13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AP8801M8G-13 CAD Model

Description

Product Overview: AP8801M8G-13 from Diodes Incorporated

The AP8801M8G-13 is a cutting-edge, high-efficiency, constant current LED driver IC developed by Diodes Incorporated. This compact, yet powerful, integrated circuit is designed to deliver a precise and stable current to single or multiple series-connected LEDs, ensuring optimal performance and longevity of lighting applications.

Key Features

  • Constant Current LED Driver: The AP8801M8G-13 provides a constant current output, which is critical for maintaining consistent brightness and color of LEDs, thereby enhancing the quality of lighting solutions.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in various applications, from portable devices to general illumination.
  • High Efficiency: With its high efficiency, this LED driver minimizes energy loss, thereby reducing heat generation and power consumption, which is essential for energy-saving and eco-friendly lighting solutions.
  • Simple External Components: The device requires minimal external components, which simplifies circuit design and helps reduce overall system cost and complexity.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage to the LED driver and the lighting system under extreme conditions.

Applications

The AP8801M8G-13 is suitable for a wide range of lighting applications, including:

  • Backlighting for LCD TVs and monitors
  • Automotive interior and exterior lighting
  • Architectural and decorative lighting
  • General illumination for commercial and residential spaces

Package and Availability

This LED driver IC comes in a compact TSOT-25 package, identified by the product code AP8801M8G-13, ensuring a minimal footprint on the PCB. The package is designed for easy integration into a variety of lighting fixtures and systems.

Conclusion

With its combination of high efficiency, constant current output, and thermal protection, the AP8801M8G-13 from Diodes Incorporated is an excellent choice for designers and manufacturers seeking a reliable and cost-effective solution for their LED lighting applications. Its ease of use and wide applicability make it a go-to LED driver for ensuring consistent and high-quality lighting.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess