EN
  • EN
  • DE

AP7363-33E-13

Part No AP7363-33E-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description AP7363 Series 5.5 V 1.5 A Adjustable Output Voltage Linear Regulator - SOT223-3L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage 3.3 V
Win Source Part Number 996493-AP7363-33E-13
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP7363-33E-13 CAD Model

Description

Diodes Incorporated AP7363-33E-13 Low Dropout Regulator

The AP7363-33E-13 is a high-performance, low dropout (LDO) voltage regulator from Diodes Incorporated, designed to deliver a stable and precise output voltage. This component is an ideal choice for power-sensitive applications due to its low quiescent current and high efficiency. It is particularly suited for portable electronic devices, such as smartphones, tablets, and digital cameras, as well as for industrial applications that require a regulated power supply.

The device is capable of providing a continuous output current of up to 300mA while maintaining a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. The AP7363-33E-13 is fixed at a 3.3V output, which is a common voltage level for digital circuits, making it highly versatile for integrating into various designs without the need for additional voltage level conversion.

One of the key features of this LDO regulator is its excellent load and line regulation, which helps maintain a steady voltage output despite variations in input voltage or load conditions. This results in reliable performance and extends the battery life of portable devices. Additionally, the AP7363-33E-13 incorporates thermal shutdown and current limit protection features, safeguarding the device and the application against over-current and over-temperature conditions.

The AP7363-33E-13 is available in a compact SOT-223 package, which is suitable for space-constrained applications. This packaging also allows for efficient heat dissipation, contributing to the device's stability and longevity. The component is RoHS compliant and lead-free, aligning with environmental standards and regulations.

In summary, the Diodes Incorporated AP7363-33E-13 LDO voltage regulator is a reliable and efficient solution for applications requiring a stable 3.3V power supply. Its low dropout performance, robust protection features, and compact packaging make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess