The AP7362A-HA-7 from Diodes Incorporated is a highly efficient, low dropout regulator designed to deliver a constant, stable output voltage with minimal input to output voltage differential. This component is particularly suitable for battery-operated devices, where extended battery life is essential, and in applications where space is at a premium.
Key Features
- Output Voltage: The device provides a fixed output voltage, ensuring a stable power supply for sensitive electronics.
- High Accuracy: With an accuracy of ±1%, the AP7362A-HA-7 guarantees precise voltage regulation, crucial for the reliable operation of connected ICs.
- Low Dropout: The low dropout feature allows for efficient operation even when the supply voltage is only slightly above the output voltage, making it ideal for battery-powered applications.
- Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, enhancing system reliability.
- Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, further safeguarding the regulator and the system it powers.
Applications
The AP7362A-HA-7 is versatile and can be used in a wide array of applications, including but not limited to:
- Portable and battery-powered equipment
- Wireless communication devices
- Power management for consumer electronics
- Medical devices
- Automotive applications
Product Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Dropout Voltage |
Low |
| Output Current |
Up to 1A |
| Accuracy |
±1% |
| Package |
SOT-25 |
| Operating Temperature Range |
-40°C to 85°C |
With its compact SOT-25 package, the AP7362A-HA-7 is an ideal solution for space-constrained applications requiring a high-performance, reliable voltage regulator. Diodes Incorporated's commitment to quality ensures that this product meets the stringent requirements of a broad range of industrial and consumer applications.