EN
  • EN
  • DE

AP432ASRG-7-62

Part No AP432ASRG-7-62
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967105-AP432ASRG-7-62
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP432ASRG-7-62 CAD Model

Description

The AP432ASRG-7-62 is a high-performance adjustable precision shunt voltage reference from Diodes Incorporated. This component is designed to offer system designers a reliable and stable voltage reference for various applications, including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Voltage Range: The AP432ASRG-7-62 provides an adjustable output voltage range from 2.5V to 36V, allowing for flexible use in a wide array of circuit designs.
  • Precision Tolerance: With a precision tolerance level, this voltage reference ensures accurate output, which is critical for sensitive electronic applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, ensuring minimal deviation in voltage reference over varying temperatures, thus enhancing system reliability.
  • High Sink Current Capability: It is capable of sinking a high current, making it suitable for applications that demand a robust current supply.
  • Extended Temperature Range: This voltage reference operates over an extended industrial temperature range, making it suitable for use in harsh environments.
  • Package: The AP432ASRG-7-62 comes in an SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the AP432ASRG-7-62 makes it an excellent choice for various applications, including but not limited to:

  • Adjustable power supplies
  • Battery-operated equipment
  • Precision data systems
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP432ASRG-7-62 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring both high performance and durability. With its robust design and reliable operation, this adjustable precision shunt voltage reference is an ideal solution for designers looking to improve the accuracy and stability of their power management systems.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess