EN
  • EN
  • DE

AP431SARTR-G1

Part No AP431SARTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.5%
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number AP431
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 802389-AP431SARTR-G1
Ultra Librarian 3D Model Ultra Librarian AP431SARTR-G1 CAD Model

Description

Product Overview: AP431SARTR-G1

The AP431SARTR-G1 is a precision voltage reference component designed and manufactured by Diodes Incorporated, a leading provider of semiconductors. This versatile product is engineered to offer a stable reference voltage over a wide range of operating conditions, making it ideal for various applications in power supply, battery charger, and voltage monitoring circuits.

Key Features

  • Adjustable Output Voltage: The AP431SARTR-G1 offers an adjustable output voltage ranging from 2.5V to 36V, allowing for flexibility in a wide array of design applications.
  • High Accuracy: This component features high accuracy with a typical output voltage deviation of only ±0.5%, ensuring reliable performance in critical applications.
  • Low Quiescent Current: It boasts a low quiescent current, contributing to energy efficiency in the systems it is integrated into.
  • Thermal Stability: The product is characterized by excellent thermal stability, maintaining consistent performance over varying temperature ranges.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -40°C to +85°C, suitable for harsh environmental conditions.

Applications

The AP431SARTR-G1 is particularly useful in a variety of applications, including:

  • Switching power supplies
  • Linear power supplies
  • Adjustable power supplies
  • Battery chargers
  • Power management for consumer, industrial, and telecom devices

Product Specifications

Encased in a compact SOT-23 package, the AP431SARTR-G1 is designed for surface mount technology (SMT), which is conducive to modern automated manufacturing processes. The SOT-23 package is not only space-saving but also allows for efficient thermal management.

The AP431SARTR-G1 is supplied in tape and reel packaging, facilitating easy integration into high-volume production environments. This packaging form ensures safe handling and protection of the voltage references during transport and assembly processes.

Diodes Incorporated's commitment to quality is evident in the AP431SARTR-G1, which is manufactured to meet strict industry standards, ensuring reliability and performance for critical applications.

Ordering Information

For ordering, the AP431SARTR-G1 is available in reel form, with the 'TR' suffix indicating tape and reel packaging. The 'G1' suffix denotes the RoHS-compliant version of the product, adhering to environmental standards.

For detailed information, datasheets, and technical support, customers are encouraged to contact Diodes Incorporated or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0915 $50.3250
1,335+ $0.0751 $100.2585
2,065+ $0.0728 $150.3320
2,845+ $0.0704 $200.2880
3,675+ $0.0681 $250.2675
4,920+ $0.0610 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,216 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess