EN
  • EN
  • DE

AP431G

Part No AP431G
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 200mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Current - Cathode 500μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 55315-AP431G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431G CAD Model

Description

Diodes Incorporated AP431G: Adjustable Precision Shunt Regulator

The AP431G is a high-performance adjustable precision shunt regulator from Diodes Incorporated, designed to provide a reliable and flexible solution for voltage reference and regulation needs across a wide array of electronic applications. This versatile component is ideal for use in power supplies, battery chargers, and voltage monitoring systems, thanks to its stability and precision.

Key Features

  • Precision Reference: The AP431G offers a default reference voltage of 2.5V, which can be adjusted from 2.5V to 36V by connecting an external resistive divider. This allows for flexible design options to meet specific circuit requirements.
  • High Accuracy: With an initial accuracy of 0.5%, the AP431G provides precise voltage regulation, ensuring consistent performance and reliability for sensitive electronic circuits.
  • Low Dynamic Output Impedance: Its dynamic output impedance of 0.2 ohms, combined with a fast turn-on response, makes the AP431G suitable for applications requiring a stable voltage supply under varying load conditions.
  • Wide Operating Current Range: The device operates with a wide current range from 1 mA to 100 mA, making it versatile for a range of low-power and medium-power applications.
  • Temperature Stability: The shunt regulator's performance is consistent across a broad temperature range, ensuring reliability and stability in various operating environments.

Applications

  • Switching power supplies
  • Linear power supplies
  • Battery-powered equipment
  • Reference voltage sources
  • Data acquisition systems

Package and Quality

The AP431G is offered in a variety of packages, including the small-outline transistor (SOT-23) and the small-outline package (SOP), providing flexibility for different design layouts and space constraints. Diodes Incorporated ensures that this product meets stringent quality standards, with devices that are characterized for operation from -40°C to +85°C, catering to a broad range of industrial and commercial applications.

Conclusion

In conclusion, the Diodes Incorporated AP431G adjustable precision shunt regulator is a versatile and reliable component that offers precise voltage regulation, high accuracy, and stable performance across a range of temperatures and operating conditions. Its adjustable nature and small form factor make it an excellent choice for a wide variety of electronic applications that require a high-quality voltage reference or regulator.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess