EN
  • EN
  • DE

AP431AVL-A

Part No AP431AVL-A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 500μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 010074-AP431AVL-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431AVL-A CAD Model

Description

Introducing the AP431AVL-A Voltage Reference from Diodes Incorporated

The AP431AVL-A is a high-performance, three-terminal adjustable shunt voltage reference with specified thermal stability over a wide operating temperature range. Crafted by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products, the AP431AVL-A is designed to excel in a multitude of applications requiring precise voltage regulation.

Key Features:

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 2.495V to 36V, enabling it to be tailored to specific requirements of various circuits and applications.
  • High Stability: The AP431AVL-A has a guaranteed thermal stability over the entire temperature range of -40°C to +125°C, ensuring consistent performance under varying environmental conditions.
  • Low Dynamic Impedance: With a low output impedance, the device provides stable reverse breakdown voltage accuracy over a wide range of operating currents.
  • Low Temperature Coefficient: The product features a typical temperature coefficient of only 50 ppm/°C, making it an ideal solution for applications demanding high precision.

Applications:

The versatile nature of the AP431AVL-A allows it to be used in a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Instrumentation systems
  • Precision data systems

Package and Quality:

The AP431AVL-A comes in a compact TO-92 package, which is ideal for space-constrained applications. It is also available in other package options to suit different design needs. Diodes Incorporated is committed to high standards of quality and reliability, ensuring that this voltage reference meets stringent requirements for various industrial and commercial applications.

With its combination of adjustability, stability, and reliability, the AP431AVL-A from Diodes Incorporated stands out as a superior choice for designers looking to implement precise voltage control in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5075 $60.1800
57+ $2.0582 $117.3174
87+ $1.9935 $173.4345
120+ $1.9289 $231.4680
155+ $1.8653 $289.1215
208+ $1.6724 $347.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess