EN
  • EN
  • DE

AP4312K6TR-G1

Part No AP4312K6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC VREF SHUNT ADJ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Constant Voltage and Current Controller PMIC SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP4312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP4312K6TR-G1DICT, AP4312K6TR-G1DITR, AP4312K6TR-G1DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861406-AP4312K6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP4312K6TR-G1 CAD Model

Description

Diodes Incorporated AP4312K6TR-G1 Voltage Reference IC

The AP4312K6TR-G1 is a precision voltage reference IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular IC is a key component in various electronic applications, providing a stable reference voltage that is critical for the accurate operation of analog-to-digital converters, digital-to-analog converters, and various types of sensors and amplifiers.

The AP4312K6TR-G1 offers a fixed voltage output of 2.5V, with an impressive accuracy and low temperature coefficient, ensuring stable performance over a wide range of temperatures and operating conditions. This makes it an ideal choice for precision applications in consumer electronics, industrial instrumentation, and automotive systems where consistent voltage levels are essential for reliable functionality.

This voltage reference IC features a low dropout voltage, which means it can maintain accurate output even when the supply voltage is very close to the output voltage, thus enabling efficient use of power and enhancing battery life in portable devices. The AP4312K6TR-G1 is also characterized by its low quiescent current, contributing to reduced power consumption and making it suitable for energy-sensitive applications.

Encased in a small SOT-23 package, the AP4312K6TR-G1 is designed for surface-mount technology (SMT), which allows for high-density PCB layouts and is compatible with automated assembly processes. This compact form factor is especially beneficial for space-constrained designs, providing designers with greater flexibility in their circuit layouts.

Overall, the AP4312K6TR-G1 from Diodes Incorporated is a reliable and efficient solution for providing a stable voltage reference in a variety of electronic circuits. Its precision, low power consumption, and small footprint make it a versatile choice for engineers and designers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess