EN
  • EN
  • DE

AP4300BM-AE1

Part No AP4300BM-AE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL OP AMP AND VOLTAGE REFERENCE / Dual Op-Amp and Voltage Reference Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181712-AP4300BM-AE1
Popularity Medium
Supply and Demand Status Balance
Family Name AP4300
Introduction Date April 19, 2002
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP4300BM-AE1 CAD Model

Description

AP4300BM-AE1: A Robust Power Management IC from Diodes Incorporated

The AP4300BM-AE1 is a sophisticated power management integrated circuit (IC) developed by Diodes Incorporated, designed to offer efficient and reliable power solutions for a wide range of electronic applications. This IC is particularly well-suited for use in battery-powered devices, portable electronics, and other systems where efficient power conversion is critical.

Key Features

  • High Efficiency: The AP4300BM-AE1 is engineered to provide high conversion efficiency, which helps in prolonging battery life and reducing heat generation in electronic devices.
  • Low Standby Power: Its low standby power consumption makes it ideal for applications that require extended battery life, such as mobile phones, tablets, and other portable gadgets.
  • Integrated Functions: This IC integrates multiple functions including a power switch, a rectifier, and a voltage reference, which simplifies the design and reduces the overall component count.
  • Protection Features: It includes various protection features such as over-current protection, short-circuit protection, and thermal shutdown to ensure the safety and reliability of the powered device.

Applications

The versatility of the AP4300BM-AE1 allows it to be used in a variety of applications, including:

  • Power management for battery-operated devices
  • DC-DC converters for portable electronics
  • Standby and auxiliary power supplies

Technical Specifications

The AP4300BM-AE1 boasts a comprehensive set of technical specifications that make it a top choice for designers looking for a power management solution:

  • Input Voltage Range: Suitable for a wide range of input voltages
  • Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components
  • Operating Temperature Range: Designed to function reliably across a broad temperature spectrum
  • Packaging: Available in a package that is easy to integrate into various circuit designs

With its combination of efficiency, integration, and protection, the AP4300BM-AE1 from Diodes Incorporated is a compelling choice for designers who need a reliable power management IC that can meet the demanding requirements of modern electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
CISCO
Lowest to $78.2039
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess