EN
  • EN
  • DE

AP3983EP7-G1

Part No AP3983EP7-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH FREQUENCY PRIMARY SIDE POWER SWITCHER FOR OFF-LINE SMPS | IC OFFLINE FLYBACK 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage 6.82V ~ 25V
Switching Frequency 65kHz
Power (W) 20W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-DIP , 7 Leads
Supplier Device Package 7-PDIP
Mounting Style Through Hole
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145693-AP3983EP7-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3983EP7-G1 CAD Model

Description

Introducing the AP3983EP7-G1 from Diodes Incorporated

The AP3983EP7-G1 is a cutting-edge power management integrated circuit (IC) designed by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This high-performance IC is specifically engineered to facilitate efficient and reliable power conversion in a variety of electronic applications.

Key Features:

  • Energy Efficient: The AP3983EP7-G1 boasts exceptional energy efficiency, which is crucial for reducing power consumption and extending the life of electronic devices.
  • Power Factor Correction: With built-in power factor correction (PFC) capabilities, this IC ensures that power distribution is optimized for AC/DC power supplies, leading to improved energy usage and reduced electrical waste.
  • Flexible Application: Designed to be versatile, the AP3983EP7-G1 can be utilized in various applications, including LED lighting, LCD TVs, and power adapters, showcasing its adaptability to different power requirements and design specifications.
  • Advanced Protection Features: This IC includes multiple protection features such as over-voltage, over-current, and thermal shutdown mechanisms, which safeguard the electronic components from potential damage caused by abnormal operating conditions.
  • Compact Design: The AP3983EP7-G1 comes in a space-saving package, making it ideal for integration into designs where PCB real estate is at a premium.

Applications:

The versatility of the AP3983EP7-G1 allows it to be a perfect choice for a wide range of applications. Its efficiency and protective features make it particularly well-suited for:

  • AC/DC Power Supplies
  • LED Lighting Systems
  • Switched-Mode Power Supplies (SMPS)
  • Power Adapters for Consumer Electronics
  • Flat Panel Televisions and Monitors

With its robust design and advanced functionalities, the AP3983EP7-G1 from Diodes Incorporated represents a significant advancement in power management solutions. Whether for industrial, commercial, or consumer products, this IC delivers the performance and reliability that designers and engineers need to create efficient, high-quality power systems.

About Diodes Incorporated:

Diodes Incorporated is a leading global manufacturer and supplier of high-quality semiconductor products. They are known for their broad range of products that address the needs of electronic devices across various industries. With a commitment to innovation, quality, and customer service, Diodes Incorporated continues to offer solutions that push the boundaries of power management technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,698 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess