EN
  • EN
  • DE

AP393SL-13

Part No AP393SL-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 122506-AP393SL-13
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AP393SL-13 CAD Model

Description

Overview of Product AP393SL-13 from Diodes Incorporated

The AP393SL-13 is a precision micro-power dual voltage comparator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to provide a reliable solution for applications requiring voltage level detection and control. It is widely used in various electronic devices such as consumer electronics, automotive systems, and industrial controls.

Key Features

  • Low Power Consumption: The AP393SL-13 is designed for energy-sensitive applications, offering a typical low power consumption of 18µA. This makes it an excellent choice for battery-operated devices.
  • Dual Comparators: This device includes two independent voltage comparators that can be used in a wide array of configurations to compare different voltage levels within a circuit.
  • Wide Supply Voltage Range: It can operate over a wide supply voltage range from 2V to 36V, or ±1V to ±18V for dual supplies, providing flexibility in various power environments.
  • Offset Voltage: The AP393SL-13 boasts a low input offset voltage, which enhances the accuracy of the voltage comparison.
  • Output Stage: The open-collector output stage allows wired-AND connections and the capability to drive loads in either direction with external pull-up or pull-down resistors.

Applications

The AP393SL-13 is suitable for a multitude of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Window detectors
  • Battery chargers
  • Relay drivers
  • Motor controllers

Product Specifications

The AP393SL-13 is offered in an SOP-8L package, ensuring compactness for space-constrained applications. It is also characterized by a wide temperature range, making it suitable for use in extreme environmental conditions. The device is RoHS compliant, adhering to environmental standards and regulations.

For detailed product specifications, application circuits, and additional information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative. The AP393SL-13 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor solutions for a diverse range of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2802 $58.8420
505+ $0.2300 $116.1500
780+ $0.2228 $173.7840
1,075+ $0.2157 $231.8775
1,390+ $0.2084 $289.6760
1,855+ $0.1869 $346.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess