EN
  • EN
  • DE

AP3845S8A

Part No AP3845S8A
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Current Mode PWM Controller 700mA 500kHz 8-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181664-AP3845S8A
Popularity Low
Supply and Demand Status Balance
Family Name AP3845
Introduction Date June 05, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP3845S8A CAD Model

Description

Product Overview: AP3845S8A by Diodes Incorporated

The AP3845S8A is a high-performance, current-mode PWM controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is engineered to provide a reliable and efficient solution for AC-DC power supplies, particularly in applications such as offline battery chargers, adapters, and various types of power converters.

Key Features

  • Wide Operating Voltage Range: The AP3845S8A operates over a wide supply voltage range, which makes it versatile for use in various power supply designs.
  • Current-Mode Control: The device implements current-mode control to provide faster transient response, better output voltage regulation, and simplified loop compensation.
  • High-Frequency Operation: It is capable of operating at high frequencies, which allows for the use of smaller, more cost-effective external components, reducing the overall size and cost of the power supply.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, enhancing the safety and reliability of the power supply.
  • Low Startup Current: The AP3845S8A requires a low startup current, minimizing standby power consumption and making it suitable for energy-efficient applications.
  • Automatic Feed Forward Compensation: This functionality improves the performance of the controller across different input voltages and reduces the need for external components.
  • Leading-Edge Blanking (LEB): The LEB feature helps to eliminate noise and spurious triggering of the current sense input, enhancing the overall performance of the controller.

Applications

The AP3845S8A is an ideal choice for a wide range of power supply applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Offline Battery Chargers
  • Adapters for Consumer Electronics
  • Power Supplies for LED Lighting
  • Power Supplies for Communication Equipment

Package and Availability

The AP3845S8A is available in a compact 8-pin SOP package, which is suitable for space-constrained applications. Diodes Incorporated ensures the availability of this product across its global distribution network, providing support and service to meet the demands of a diverse customer base.

With its robust feature set and Diodes Incorporated's reputation for quality and reliability, the AP3845S8A stands out as a top choice for designers looking to create efficient and durable power solutions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $1.9173
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
NEC
Lowest to $9.3844
CISCO
Need more? Email Us
CISCO
Lowest to $429.0000
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess