EN
  • EN
  • DE

AP3771AK6TR-BG1

Part No AP3771AK6TR-BG1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Adapters
Voltage - Supply 30V
Current - Supply 400 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP3771
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911550-AP3771AK6TR-BG1
Ultra Librarian 3D Model Ultra Librarian AP3771AK6TR-BG1 CAD Model

Description

The AP3771AK6TR-BG1 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This IC is designed to provide efficient power conversion and management solutions for a wide range of electronic applications.

Key Features

  • High Efficiency: The AP3771AK6TR-BG1 is engineered to offer high-efficiency power conversion, which helps in reducing heat dissipation and improving system reliability.
  • Integrated Protections: It comes with a suite of protection features including over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown to ensure the safety and durability of your electronic designs.
  • Compact Footprint: This IC is available in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Wide Operating Voltage: It supports a broad input voltage range, accommodating various power supply requirements and making it versatile for different electronic products.
  • Low Standby Power: The AP3771AK6TR-BG1 is designed to consume minimal power in standby mode, contributing to energy savings and extending the battery life of portable devices.

Applications

The AP3771AK6TR-BG1 is ideal for a variety of applications where efficient power management is crucial. Some of these applications include:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Networking Equipment
  • Computing Systems

Technical Specifications

Parameter Value Input Voltage Range Specified by Manufacturer Output Voltage Specified by Manufacturer Package Type Compact Package Protection Features OCP, OVP, UVP, Thermal Shutdown

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Intersil
Lowest to $2.8378
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess