EN
  • EN
  • DE

AP3703CKTR-G1

Part No AP3703CKTR-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181620-AP3703CKTR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3703CKTR-G1 CAD Model

Description

Product Overview: AP3703CKTR-G1 from Diodes Incorporated

The AP3703CKTR-G1 is a highly integrated and efficient solution from Diodes Incorporated, designed for a wide range of applications that require power management. This device is particularly suited for LED backlighting in portable devices, as well as for battery-powered equipment where energy efficiency is paramount.

Key Features

  • High Efficiency: The AP3703CKTR-G1 offers excellent power conversion efficiency, which is crucial for prolonging battery life in portable devices.
  • Low Standby Power: It is designed to consume minimal power in standby mode, further enhancing the energy-saving characteristics of the end application.
  • Integrated Functions: This component integrates multiple functions such as under-voltage lockout, over-voltage protection, and thermal shutdown, contributing to the safety and reliability of the overall system.
  • Compact Form Factor: Available in a small package, it is ideal for space-constrained applications.

Applications

The versatility of the AP3703CKTR-G1 makes it suitable for a variety of applications, including:

  • LED Backlighting for Portable Devices
  • Battery-Powered Equipment
  • Standby and Auxiliary Power Supplies

Technical Specifications

With a focus on technical excellence, the AP3703CKTR-G1 boasts the following specifications:

  • Input Voltage Range: It supports a wide input voltage range, accommodating various power sources.
  • Output Voltage Accuracy: The device ensures precise output voltage regulation, which is critical for sensitive electronics.
  • Package Type: It is offered in a compact package, making it suitable for PCBs with limited real estate.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3703CKTR-G1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications.

You May Also Be Interested in

Wurth Electronics Inc
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Coilcraft
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Vishay
Need more? Email Us
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess