EN
  • EN
  • DE

AP3201MHTR-G1

Part No AP3201MHTR-G1
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case MSOP10
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 717674-AP3201MHTR-G1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3201MHTR-G1 CAD Model

Description

Introducing the AP3201MHTR-G1 from Diodes Incorporated

The AP3201MHTR-G1 is a cutting-edge PWM (Pulse Width Modulation) controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This versatile controller is specifically engineered to deliver efficient and reliable power management solutions, making it an ideal choice for a wide range of applications, including power supplies, converters, and electrical regulation systems.

The AP3201MHTR-G1 boasts an impressive set of features that make it stand out in the market. It operates at a frequency of 65kHz, which allows for a good balance between efficiency and component size, enabling designers to optimize their power supply designs for both performance and cost. Moreover, the device integrates various protection features such as over-voltage, under-voltage, over-current, and over-temperature protection, ensuring the safety and longevity of the end product.

One of the key advantages of the AP3201MHTR-G1 is its high level of integration, which reduces the need for external components. This not only simplifies the design process but also helps to minimize the footprint on the PCB (Printed Circuit Board), saving valuable space in compact electronic devices. Furthermore, the controller's built-in soft-start function minimizes inrush current during startup, thus enhancing the overall stability of the system.

Designed with versatility in mind, the AP3201MHTR-G1 is suitable for both isolated and non-isolated power supply designs. It can be used in conjunction with external MOSFETs to accommodate a wide range of output power requirements. The controller's package is a space-saving SOP-8, which is widely accepted in the industry and compatible with standard manufacturing processes, making it easy to integrate into various designs.

In summary, the AP3201MHTR-G1 from Diodes Incorporated is a highly integrated, efficient, and reliable PWM controller that offers a comprehensive solution for modern power management challenges. Its advanced features and robust protection mechanisms make it an excellent choice for designers looking to create high-performance power systems with a compact footprint.

You May Also Be Interested in

UTC
Lowest to $0.0622
Torex Semiconductor Ltd
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Mini-Circuits
RF Transformer
Lowest to $5.7750
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,817 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess