EN
  • EN
  • DE

AP3127HKTR-G1

Part No AP3127HKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Converter Offline Flyback Topology 100kHz SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 10V ~ 28V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP3127
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3127HKTR-G1DITR, AP3127HKTR-G1DICT, AP3127HKTR-G1DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861379-AP3127HKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3127HKTR-G1 CAD Model

Description

The AP3127HKTR-G1 is a remarkable solution from Diodes Incorporated, designed to enhance the efficiency and reliability of your power management systems. This high-performance product is part of the AP3127 series and is a current mode pulse width modulation (PWM) controller that provides an excellent feature set for synchronous buck or boost topology in DC-DC converters.

Key Features

  • High Efficiency: The AP3127HKTR-G1 offers high efficiency through its advanced control methodology, which minimizes power losses and improves overall system performance.
  • Wide Operating Voltage: This device operates over a wide input voltage range, making it versatile for various applications and ensuring stable performance under different power conditions.
  • Adjustable Output Voltage: It features an adjustable output voltage that allows for flexibility in design and can cater to specific requirements of the target application.
  • Protection Features: The AP3127HKTR-G1 comes with comprehensive protection features, including over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, to safeguard your system against potential damage.
  • Compact Package: Available in a compact package, this PWM controller is suitable for space-constrained applications without compromising on functionality.

Applications

The AP3127HKTR-G1 is ideal for a wide range of applications where efficient power conversion is critical. These include:

  • DC-DC Converters
  • Power Supplies for Computers and TVs
  • Networking and Telecommunication Equipment
  • Battery-Powered Devices
  • Industrial and Medical Equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AP3127HKTR-G1 is manufactured with the highest standards to ensure its reliability and durability in various operating conditions. This product is RoHS compliant and is designed to meet the needs of environmentally conscious companies and consumers.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated official website or contact their customer support team. The AP3127HKTR-G1 is your go-to PWM controller for efficient and reliable power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5804 $58.0400
245+ $0.4763 $116.6935
380+ $0.4615 $175.3700
520+ $0.4465 $232.1800
670+ $0.4317 $289.2390
900+ $0.3869 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess