EN
  • EN
  • DE

AP3105NAKTR-G1

Part No AP3105NAKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE SOT23-6 / COST EFFECTIVE GREEN PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5V
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801721-AP3105NAKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3105NAKTR-G1 CAD Model

Description

The AP3105NAKTR-G1 is a cutting-edge solution from Diodes Incorporated, renowned for its efficiency and reliability in power management applications. This high-performance PWM controller is designed to meet the rigorous demands of modern electronic devices, providing precise power regulation to ensure stable and efficient operation.

Key Features

  • Voltage Regulation: The device offers excellent voltage regulation, ensuring that connected components receive a steady and consistent power supply, which is crucial for maintaining the performance and longevity of electronic systems.
  • Energy Efficiency: With its advanced energy-saving features, the AP3105NAKTR-G1 is capable of reducing power consumption, making it an ideal choice for eco-friendly and cost-effective designs.
  • High Frequency Operation: Operating at high frequencies, this PWM controller allows for the use of smaller external components, resulting in more compact and lightweight power supply designs.
  • Protection Features: The device includes multiple protection mechanisms such as over-voltage, under-voltage, over-current, and thermal shutdown, safeguarding the system from potential damage due to abnormal conditions.
  • Package: It comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The AP3105NAKTR-G1 is highly versatile and can be used in a wide range of applications, including:

  • AC/DC Converters
  • LED Lighting Systems
  • Power Supplies for Consumer Electronics
  • Adapters and Battery Chargers
  • Standby and Auxiliary Power Systems

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP3105NAKTR-G1 is no exception, as it is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure optimal performance under various conditions.

For designers and engineers looking for a robust and efficient power management solution, the AP3105NAKTR-G1 from Diodes Incorporated represents a premier choice that balances performance, efficiency, and compactness.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess