EN
  • EN
  • DE

AP3101M-G1

Part No AP3101M-G1
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964024-AP3101M-G1
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP3101M-G1 CAD Model

Description

The AP3101M-G1 is a high-performance, PWM current-mode controller designed by Diodes Incorporated for a wide range of power conversion applications. This integrated circuit is specifically tailored for AC-DC converters and off-line power supplies that demand high efficiency, low standby power, and excellent thermal performance.

Key Features

  • High Efficiency: The AP3101M-G1 is engineered to provide high efficiency across a variety of load conditions, making it ideal for applications where energy consumption is a critical factor.
  • Low Standby Power: It is designed to achieve ultra-low standby power, which is essential for meeting modern energy-saving standards and reducing overall power consumption when devices are in standby mode.
  • Current-Mode Control: The device employs current-mode control to provide fast transient response and excellent loop stability.
  • Built-in Protection: It includes multiple protection features such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD), enhancing the safety and reliability of the end application.
  • Wide Operating Range: The AP3101M-G1 operates over a wide input voltage range, accommodating various power sources and making it versatile for global applications.

Applications

The versatile nature of the AP3101M-G1 makes it suitable for a broad array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • Adapters and Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics

Technical Specifications

With an operating junction temperature range of -40°C to +150°C, the AP3101M-G1 is resilient under extreme conditions. The package type for this product is the standard Green SO-8, which is both compact and suitable for automated assembly processes.

Conclusion

The AP3101M-G1 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power supply solutions. Its comprehensive feature set ensures that it can meet the rigorous demands of a wide range of electronic devices and systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess