EN
  • EN
  • DE

AP2822HKATR-G1

Part No AP2822HKATR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / 0.5A to 2.0A High-side Power Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2A
Rds On (Typ) 85mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801391-AP2822HKATR-G1
Ultra Librarian 3D Model Ultra Librarian AP2822HKATR-G1 CAD Model

Description

The AP2822HKATR-G1 is a high-performance, single-channel integrated circuit (IC) designed and manufactured by Diodes Incorporated. This IC is specifically tailored for power management applications and is widely recognized for its efficiency and reliability. It is commonly used in a variety of electronic devices, ranging from consumer electronics to industrial systems.

Key Features

  • High-Efficiency Step-Down Converter: The AP2822HKATR-G1 is designed to provide a step-down voltage conversion with high efficiency, which is crucial for battery-powered devices where energy conservation is key.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage, providing flexibility in application and ensuring compatibility with various device requirements.
  • Low RDS(on) MOSFET: The inclusion of a low RDS(on) MOSFET ensures minimal on-state resistance, reducing power loss and improving overall efficiency.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the AP2822HKATR-G1 safeguards against overheating, enhancing the longevity and safety of the end product.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating under potentially harmful low-voltage conditions, thus protecting the circuitry.

Applications

The utility of the AP2822HKATR-G1 spans across a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Networking Devices
  • Power Supply Modules
  • Industrial Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The AP2822HKATR-G1 is no exception, as it undergoes rigorous testing and quality assurance processes to meet the stringent requirements of the industry. This ensures that each IC delivers consistent performance and reliability.

Packaging and Availability

The AP2822HKATR-G1 is available in a compact, surface-mount package, making it suitable for space-constrained applications. Its packaging is designed for optimal thermal performance and is compatible with standard manufacturing processes. For pricing, availability, and ordering information, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess