EN
  • EN
  • DE

AP2501FGE-7

Part No AP2501FGE-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB U-DFN3030-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package U-DFN3030-8 (Type E)
Win Source Part Number 1017672-AP2501FGE-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2501FGE-7 CAD Model

Description

Diodes Incorporated AP2501FGE-7 USB Power Switch

The AP2501FGE-7 from Diodes Incorporated is a high-quality, integrated high-side power switch optimized for Universal Serial Bus (USB) and other hot-swap applications. This product is specifically designed to provide a robust and efficient solution for USB power distribution systems and is compliant with USB 2.0 and 3.0 power specifications.

Featuring a precise current-limiting threshold of 2.1A (min), the AP2501FGE-7 ensures protection for USB ports against overcurrent conditions that could damage both the host device and the USB peripheral. The built-in thermal shutdown function provides additional protection by turning off the power switch to prevent excessive heating, thereby enhancing system safety.

With a fast short-circuit response time of less than 5µs, this power switch is capable of quickly responding to fault conditions, further safeguarding the devices connected to it. The AP2501FGE-7 is also equipped with under-voltage lockout (UVLO) to ensure that the switch remains off when the input voltage is below the operating threshold, preventing malfunctioning during low voltage conditions.

This power switch is available in a small, space-saving SOT-25 package, making it an ideal choice for compact USB hubs, docking stations, and other space-constrained applications. The AP2501FGE-7 operates over a wide voltage range from 2.7V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with a broad range of USB-powered devices.

For system status feedback, the AP2501FGE-7 features an active-low fault flag output, which notifies the system controller of overcurrent, thermal shutdown, or UVLO conditions. This enables system designers to implement error handling routines that can take corrective actions, such as alerting the user or attempting a power reset.

In summary, the AP2501FGE-7 USB power switch from Diodes Incorporated is a reliable and protective solution for managing power in USB systems, offering current limiting, thermal protection, and fast fault response in a compact package. Its compliance with USB power specifications and its protective features make it a top choice for designers looking to enhance the safety and stability of their USB power distribution applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2526 $58.0980
560+ $0.2074 $116.1440
865+ $0.2009 $173.7785
1,190+ $0.1944 $231.3360
1,540+ $0.1880 $289.5200
2,060+ $0.1686 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,425 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess