EN
  • EN
  • DE

AP2402A31KTR-E1

Part No AP2402A31KTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description DUAL 300mA LDO REGULATORS | IC REG LINEAR 2.8V/1.8V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V, 1.8V
Maximum Dropout Voltage 0.08V at 100mA, 0.12V at 100mA
Output Current 300mA, 300mA
Current - Quiescent (Iq) 90μA
PSRR 70dB (1kHz)
Control Features Enable, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C ~ 60°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145559-AP2402A31KTR-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2402A31KTR-E1 CAD Model

Description

Product Overview: AP2402A31KTR-E1 from Diodes Incorporated

The AP2402A31KTR-E1 is a high-performance, dual-channel, integrated circuit designed by Diodes Incorporated. This advanced piece of technology is specifically engineered to provide reliable and efficient load switching in a wide range of applications. It is a testament to Diodes Incorporated's commitment to offering power management solutions that meet the stringent requirements of modern electronic devices.

Key Features

  • Dual-Channel Operation: The AP2402A31KTR-E1 is equipped with two independent P-channel MOSFET power switches, providing simultaneous control over two separate loads.
  • Low On-Resistance: This product boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it suitable for battery-powered devices.
  • High-Side Switching: As a high-side switch, it allows for the current to be controlled on the positive side of the load, offering protection from ground potential disturbances.
  • Built-in Protection Features: It includes over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the switch and the system it is a part of.
  • Logic Level Control: The logic level control enables easy interfacing with microcontroller units (MCUs), allowing for seamless integration into digital systems.
  • Surface-Mount Package: The AP2402A31KTR-E1 comes in a compact TSOT-25 package, ideal for space-constrained applications.

Applications

The versatility of the AP2402A31KTR-E1 allows it to be utilized in various applications, including but not limited to:

  • Power distribution switches
  • Battery management systems
  • Portable electronic devices
  • Smartphones and tablets
  • Notebook computers

Quality and Reliability

Diodes Incorporated ensures that the AP2402A31KTR-E1 meets the highest quality and reliability standards. The device is RoHS compliant and is manufactured with a commitment to environmental sustainability. Customers can rely on this product for consistent performance and durability in their electronic designs.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess