EN
  • EN
  • DE

AP22814ASN-7

Part No AP22814ASN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6
Family Name AP22814
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP22814ASN-7DITR, AP22814ASN-7DICT, AP22814ASN-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861359-AP22814ASN-7
Ultra Librarian 3D Model Ultra Librarian AP22814ASN-7 CAD Model

Description

Product Overview: AP22814ASN-7

The AP22814ASN-7 is a high-performance, single-channel load switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This switch is specifically engineered to provide a compact and efficient solution for power distribution and management in a wide range of electronic devices.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 1.4V to 5.5V, making it suitable for low voltage applications and compatible with a variety of power sources.
  • Low On-Resistance: It boasts a low on-resistance (RON) of typically 28mΩ at 5V, which ensures minimal voltage drop and power loss across the switch, enhancing overall efficiency.
  • Current Limit: The switch comes with an adjustable current limit feature that allows for precise control over the maximum current supplied to the load, safeguarding against overcurrent conditions.
  • Fast Switching: Fast switching capabilities of the AP22814ASN-7 enable quick response times in applications requiring on-the-fly power distribution adjustments.
  • Controlled Slew Rate: The built-in controlled slew rate minimizes inrush current, reducing the likelihood of unwanted noise and voltage spikes during power-up sequences.
  • High-Temperature Operation: The device is designed to operate within a temperature range of -40°C to +85°C, ensuring reliability and performance stability across various environmental conditions.

Applications

The versatility of AP22814ASN-7 extends to numerous applications, including but not limited to:

  • Smartphones and portable electronics
  • Wearable devices
  • Internet of Things (IoT) gadgets
  • Power management modules
  • Battery-powered equipment

Package and Compliance

The AP22814ASN-7 is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is also fully RoHS compliant, ensuring adherence to environmental standards and regulations for electronic components.

In conclusion, Diodes Incorporated's AP22814ASN-7 load switch combines efficiency, precision, and durability, making it an excellent choice for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,320 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess