EN
  • EN
  • DE

AP22653AW6-7

Part No AP22653AW6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOAD SWITCH,SOT26,T&R,3K / Power Switch/Driver 1:1 N-Channel 2.1A SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 65mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-26
Package / Case SOT-23-6
Base Product Number AP22653
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP22653AW6-7TR,31-AP22653AW6-7CT,31-AP22653AW6-7DKR
Standard Package 3,000
Win Source Part Number 1122175-AP22653AW6-7
Ultra Librarian 3D Model Ultra Librarian AP22653AW6-7 CAD Model

Description

Introducing the AP22653AW6-7 Power Switch from Diodes Incorporated

The AP22653AW6-7 is a state-of-the-art power switch device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored for high-performance applications that require efficient power distribution and control. The AP22653AW6-7 is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the operational efficiency of electronic systems.

At the heart of the AP22653AW6-7 is its ability to provide load switching with low on-resistance, making it an ideal choice for power management tasks. The device is housed in a compact SOT-26 package, which is perfect for space-constrained applications. Despite its small size, it delivers robust performance with a continuous output current of up to 3A, ensuring that it can handle demanding loads with ease.

The AP22653AW6-7 incorporates several key features that make it a versatile and reliable component for a variety of circuits. It has built-in over-current protection, which safeguards the device and the load from excessive current that could potentially cause damage. Additionally, the power switch is equipped with thermal shutdown protection, which prevents overheating by automatically turning off the switch if the temperature exceeds a certain threshold. This feature enhances the longevity and reliability of both the switch and the system it is a part of.

Another significant advantage of the AP22653AW6-7 is its low standby current, which minimizes power consumption when the switch is not actively driving a load. This characteristic is particularly beneficial for battery-operated devices, where power efficiency is crucial. Furthermore, the switch offers a fast turn-on time, which is essential for applications that require quick response times.

Overall, the AP22653AW6-7 from Diodes Incorporated is an excellent choice for designers who need a high-quality power switch that combines compactness with high performance. Its protective features and efficiency make it suitable for a wide range of applications, including consumer electronics, portable devices, and industrial systems.

For more information and to view detailed specifications, visit the Diodes Incorporated website or contact their support team for assistance in integrating the AP22653AW6-7 into your next project.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1647 $50.2335
650+ $0.1542 $100.2300
1,010+ $0.1490 $150.4900
1,445+ $0.1386 $200.2770
1,875+ $0.1334 $250.1250
2,345+ $0.1282 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess