EN
  • EN
  • DE

AP22652FDZ-7

Part No AP22652FDZ-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOAD SWITCH,W-DFN2020-6,T&R,3K / Power Switch/Driver 1:1 P-Channel 2.1A W-DFN2020-6 (Type A1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 65mOhm
Input Type Inverting
Features Load Discharge, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package W-DFN2020-6 (Type A1)
Package / Case 6-WDFN Exposed Pad
Base Product Number AP22652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP22652FDZ-7TR,31-AP22652FDZ-7DKR,31-AP22652FDZ-7CT
Standard Package 3,000
Win Source Part Number 1122630-AP22652FDZ-7
Ultra Librarian 3D Model Ultra Librarian AP22652FDZ-7 CAD Model

Description

Product Overview: AP22652FDZ-7 from Diodes Incorporated

The AP22652FDZ-7 is a high-performance, single-channel load switch developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This load switch is designed to deliver efficient power distribution and management for a wide range of applications, including consumer electronics, portable devices, and industrial systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 0.8V to 5.5V, making it suitable for various low-voltage applications.
  • Low On-Resistance: With an ultra-low on-resistance of just 28mΩ at 5V, the AP22652FDZ-7 ensures minimal voltage drop and power loss, thereby improving efficiency.
  • High Current Capability: It can handle continuous output currents up to 2A, which is ideal for handling high-power loads.
  • Fast Switching: The load switch features fast turn-on and turn-off times, providing quick response to power demands and contributing to overall system performance.
  • Controlled Slew Rate: The AP22652FDZ-7 incorporates a controlled slew rate to minimize inrush current, which can be critical in preventing system voltage droop and protecting downstream circuitry.
  • Built-in Current Limit: The device includes a current-limiting feature to protect the power source and load from overcurrent conditions.
  • Thermal Shutdown Protection: An integrated thermal shutdown function ensures the device operates within safe temperature limits, enhancing system reliability.
  • Low Quiescent Current: The ultra-low quiescent current of the AP22652FDZ-7 is ideal for battery-powered applications, where power conservation is paramount.
  • Small Package: The switch is available in a small X-WLB0707-6 package, which is space-saving and suitable for compact PCB layouts.

Applications

The AP22652FDZ-7 is versatile and can be used in a variety of applications. Its high-efficiency and power management capabilities make it suitable for:

  • Smartphones and tablets
  • Portable media players
  • Wireless and IoT devices
  • Power supply distribution systems
  • Industrial controls and automation

With its combination of features, the AP22652FDZ-7 from Diodes Incorporated is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic systems.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2436 $51.1560
505+ $0.1999 $100.9495
775+ $0.1937 $150.1175
1,070+ $0.1874 $200.5180
1,380+ $0.1812 $250.0560
1,850+ $0.1624 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess