EN
  • EN
  • DE

AP2191AW-7

Part No AP2191AW-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SW HISIDE SGL 1.5A SOT25 / Hi Side Single 5.5V 2.1A 5-Pin SOT-25 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 1.5A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-25
Win Source Part Number 768607-AP2191AW-7
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name AP2191A
Introduction Date June 02, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AP2191AW-7 CAD Model

Description

Introducing the AP2191AW-7 Micro Power Switch from Diodes Incorporated

The AP2191AW-7 is a high-performance, single-channel current-limited integrated high-side power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This power switch is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Featuring a 2.7V to 5.5V input voltage range, the AP2191AW-7 caters to a wide array of USB applications. It is capable of delivering up to 1A of continuous current, which makes it suitable for handling standard USB power requirements. This device is particularly designed to provide over-current protection for systems that must comply with USB power specifications.

Key Features:

  • Current Limiting: The AP2191AW-7 provides precise current limiting to protect the host device from over-current conditions. It is capable of limiting the output current to a safe level by switching into a constant-current mode when the output load exceeds the current limit threshold.
  • Fast Transient Response: With its built-in fast transient response, the AP2191AW-7 ensures that the USB devices can operate effectively under varying load conditions without risk of damage or data loss.
  • Reverse Current Blocking: This power switch has a reverse current blocking feature, which prevents any current from flowing backward into the source when it is powered down or when the input voltage falls below the output voltage.
  • Thermal Shutdown Protection: In addition to current limiting, the device includes thermal shutdown protection to prevent overheating, enhancing the safety and reliability of the overall system.
  • Controlled Rise Time: The AP2191AW-7 is also characterized by a controlled rise time, reducing the inrush current and thus minimizing the impact on the input power source during turn-on.

The AP2191AW-7 is available in a small SOT25 package, making it an ideal solution for space-constrained applications. Its built-in charge pump requires no external components, which simplifies the design and reduces the overall bill of materials.

With its comprehensive protection features and robust performance, the AP2191AW-7 from Diodes Incorporated stands out as a reliable and efficient solution for power distribution and over-current protection in USB interfaces and other hot-swappable devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2370 $50.9550
515+ $0.1945 $100.1675
800+ $0.1884 $150.7200
1,100+ $0.1823 $200.5300
1,420+ $0.1763 $250.3460
1,900+ $0.1580 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,570 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess