EN
  • EN
  • DE

AP1684MTR-G1

Part No AP1684MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 7V
Maximum Supply Voltage 25V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1017534-AP1684MTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1684MTR-G1 CAD Model

Description

Product Overview: AP1684MTR-G1 from Diodes Incorporated

The AP1684MTR-G1 is a high-performance, single-stage LED driver controller designed by Diodes Incorporated to deliver efficiency and simplicity in LED lighting applications. This versatile component is ideal for driving external MOSFETs to power LEDs in a wide range of lighting products including indoor, outdoor, commercial, and industrial lighting systems.

Key Features

  • High Efficiency: The AP1684MTR-G1 incorporates a proprietary control scheme that ensures high power factor and low total harmonic distortion, thereby maximizing energy savings and meeting global energy regulations.
  • Wide Input Voltage Range: Capable of operating over a broad input voltage range, this LED driver controller is suitable for a variety of power systems, enhancing its adaptability to different regional power supplies.
  • Integrated Protections: It includes multiple protection features such as over-temperature protection, under-voltage lockout, LED short and open circuit protection, which contribute to the reliability and longevity of the end lighting solution.
  • Compact Size: Offered in a small footprint package, the AP1684MTR-G1 is designed to fit into space-constrained applications, enabling more compact and innovative lighting designs.

Applications

The versatility of the AP1684MTR-G1 makes it a suitable choice for a variety of LED lighting applications. It is commonly used in:

  • Bulb lights
  • T8/T10/T12 fluorescent tube replacements
  • Spotlights and downlights
  • Architectural and decorative lighting
  • Emergency lighting systems

Technical Specifications

The AP1684MTR-G1 operates with an input voltage range of 85VAC to 265VAC, making it versatile for global use. Its high level of integration allows for minimal external components, simplifying the design and reducing overall system cost. The device is available in a space-saving SOP-8 package, ensuring a compact footprint for your lighting solutions.

Conclusion

With its combination of high efficiency, wide input voltage range, integrated protections, and compact size, the AP1684MTR-G1 from Diodes Incorporated is an excellent choice for designers looking to create cost-effective, energy-efficient LED lighting solutions that meet stringent global energy standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9486 $61.6590
150+ $0.7784 $116.7600
230+ $0.7541 $173.4430
320+ $0.7297 $233.5040
410+ $0.7055 $289.2550
550+ $0.6325 $347.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess