EN
  • EN
  • DE

AP131-18WL-7-F

Part No AP131-18WL-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817283-AP131-18WL-7-F
Ultra Librarian 3D Model Ultra Librarian AP131-18WL-7-F CAD Model

Description

The AP131-18WL-7-F is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated. This component is engineered to deliver a stable and reliable power supply in a wide range of electronic applications. Its compact form factor and robust capabilities make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering low-voltage logic and analog circuits.
  • High Accuracy: It offers excellent regulation with a low dropout voltage, ensuring precise output even under varying input conditions and load fluctuations.
  • Current Capacity: Capable of delivering up to 300mA of continuous output current, the AP131-18WL-7-F can support a range of moderate power demands.
  • Power Efficiency: Its low quiescent current contributes to enhanced power efficiency, making it suitable for battery-operated devices.
  • Thermal Protection: The built-in thermal shutdown feature provides additional safety by preventing the regulator from overheating during operation.
  • Package Type: Enclosed in a small SOT-23 package, the AP131-18WL-7-F occupies minimal board space and is easy to integrate into various circuit designs.

Applications

The AP131-18WL-7-F is versatile and can be used in a multitude of applications. It is particularly well-suited for portable electronics, such as smartphones, tablets, and handheld gaming devices, where power efficiency and space savings are critical. Additionally, it can be employed in IoT devices, wireless communication modules, and other low-power consumer electronics that require stable voltage regulation.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP131-18WL-7-F is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in your electronic projects.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9418 $71.7672
8+ $14.7216 $117.7728
13+ $14.2608 $185.3904
17+ $13.8011 $234.6187
22+ $13.3414 $293.5108
29+ $11.9612 $346.8748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess