EN
  • EN
  • DE

AP1119Y33LA

Part No AP1119Y33LA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description .5A Positive Low Dropout Fixed-Mode Regulator With EN Function / LDO Regulator Pos 3.3V 0.5A 6-Pin(5+Tab) SOT-89 Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 094586-AP1119Y33LA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP1118
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP1119Y33LA CAD Model

Description

Introducing the AP1119Y33LA Voltage Regulator from Diodes Incorporated

The AP1119Y33LA is a robust and reliable low dropout (LDO) voltage regulator, designed and manufactured by the renowned Diodes Incorporated. This component is engineered to provide a stable and precise 3.3V output voltage, making it an ideal choice for a wide range of electronic applications where voltage regulation is critical for performance and longevity.

Key Features of the AP1119Y33LA

  • Output Voltage: Fixed 3.3V, providing a stable power supply for sensitive electronics.
  • Low Dropout Voltage: Offers high efficiency with a minimal voltage drop between the input and output, enhancing overall system performance.
  • High Output Accuracy: Maintains a tight output voltage regulation, ensuring devices operate within their optimal voltage ranges.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current.
  • Thermal Protection: The thermal shutdown feature safeguards the regulator from overheating, enhancing its reliability and lifespan.
  • Wide Input Voltage Range: Capable of handling input voltages from up to 15V, allowing for flexible usage in various circuit designs.
  • Low Quiescent Current: The device's low idle current consumption contributes to the energy efficiency of the overall system.
  • Package: Available in a small TO-92 package, it is suitable for space-constrained applications.

Applications

The AP1119Y33LA is versatile and can be used in a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies for computers
  • Linear power regulators

With its combination of features, the AP1119Y33LA from Diodes Incorporated is a top choice for designers looking for a reliable and efficient voltage regulator. Whether you're developing a new product or optimizing an existing one, the AP1119Y33LA offers the performance and dependability that modern electronics require.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess